Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Thickness | 2.54µm, 100µin |
---|---|
Shield Underplate Thickness | 1.27µm, 50µin |
Shield Plating Material | Tin/Nickel |
Shield Underplate Material | Nickel |
Shield Material | Brass |
Connector Contact Load Condition | Selectively Loaded |
Connector Configuration | Circular DIN |
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
Contact Design | Tuning Fork |
Contact Transmits (Typical) | Power, Signal (Data)/Power, Signal (Data) |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Layout | Staggered |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Reverse Gender | No |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Tin over Nickel |
Height | 20.83mm, .82in |
Tail Length | .14in, 3.56mm |
PCB Thickness (Recommended) | 2.36mm |
長さ | .86in |
Width | .62in, 15.75mm |
Length | 21.84mm |
Hot Pluggable | No |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.49mm |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 3507 |
UL File Number | E28476 |
PCB Mounting Style | Through Hole - Solder |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment Type | Solder Tail Layout |
Mating Retention | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Comment | For applications requiring a 3-position connector, use a 5-position connector (contact positions 4 and 5 not used). |
Packaging Quantity | 100 |
Packaging Method | Tube |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Strain Relief | With |
Shape | Circular |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
ESD Protection | Without |
Connector Type | Header |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector, Din, Jack, 7Pos | Newark Electronics |
Conn Shielded Circular DIN RCP 7 POS Solder RA Thru-Hole 7 Terminal 1 Port | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL937 | TE Connectivity 5212046-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5212046-1?
Additional datasheets, footprints and schematics for 5212046-1 are listed on our Part Details page. You can also find images and similar parts to 5212046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5212046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5212046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5212046-1 fall under?
The 5212046-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5212046-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5212046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5212046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5212046-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5212046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5212046-1 often in real-time on the comparison pages.
What if I can't find stock of 5212046-1?
You can fill out our help required form which you can use to request a quote for 5212046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.