5212045-1 Circular Connectors by TE Connectivity

6 CIRC DIN RCPT GRND SHLD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.42

Distributor Stock
Logo for Newark
Newark
from US$10.91
No stock
Buy Now
Logo for TE Store
TE Store
from US$9.81
4,196
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.65
-
Buy Now
Logo for element14
element14
from US$7.29
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$5.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Underplate Thickness 1.27µm, 50µin
Shield Underplate Material Nickel
Shield Plating Material Tin/Nickel
Shield Material Brass
Shield Plating Thickness 2.54µm, 100µin
Number of Positions 6
PCB Mount Orientation Right Angle
Connector Configuration Circular DIN
Connector Contact Load Condition Selectively Loaded
Contact Transmits (Typical) Signal (Data), Signal (Data)/Power, Power
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Design Tuning Fork
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Material Tin over Nickel
Contact Current Rating (Max) 7.5A
Contact Base Material Brass
Reverse Gender No
Contact Layout Staggered
Contact Type Socket
Contact Termination Area Plating Material Tin
長さ .86in
Length 21.84mm
Width .62in, 15.75mm
Tail Length .14in, 3.56mm
PCB Thickness (Recommended) 2.36mm
Height 20.83mm, .82in
Operating Voltage 250VAC
Hot Pluggable No
Housing Material Nylon
Housing Color Black
Centerline (Pitch) .1in, 2.49mm
Agency/Standard CSA, UL
UL Rating Recognized
VDE Tested No
UL Flammability Rating UL 94V-0
CSA File Number LR 3507
UL File Number E28476
Mating Retention Without
PCB Mount Retention With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Alignment Type Solder Tail Layout
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Solder
Panel Mount Feature Without
PCB Mount Alignment With
PCB Mount Retention Type Kinked Legs
Circuit Application Signal
Comment For applications requiring a 3-position connector, use a 5-position connector (contact positions 4 and 5 not used).
Packaging Quantity 100
Packaging Method Tray
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Connector Style Receptacle
ESD Protection Without
Shielded Yes
Shape Circular
Wire/Cable Type Discrete Wire
Product Type Connector
Strain Relief With
Connector Type Header
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

6 CIRC DIN RCPT GRND SHLD Circular DIN Connector Type: Circular DIN Connector System: Wire-to-Board Number of Positions: 6 Connector Contact Load Condition: Selectively Loaded Mating Alignment Type: Keyed Circular DIN Wire-to-Board 6 Selectively Loaded | Din Connector | Part Number: 5212045-1 | Internal Number: 5212045-1 | TE Connectivity | TE Store
Din Audio Video Conn, Jack, 6Pos | Newark Electronics
6 Positions Shielded Circular DIN Connectors | Future Electronics
Conn Shielded Circular DIN RCP 6 POS Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America
6 CIRC DIN RCPT GRND SHLD, DIN Connectors | TE Connectivity 5212045-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5212045-1?

Additional datasheets, footprints and schematics for 5212045-1 are listed on our Part Details page. You can also find images and similar parts to 5212045-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5212045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5212045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5212045-1 fall under?

The 5212045-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5212045-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5212045-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5212045-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5212045-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5212045-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5212045-1 often in real-time on the comparison pages.

What if I can't find stock of 5212045-1?

You can fill out our help required form which you can use to request a quote for 5212045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay