521204-9 PCB Connectors by TE Connectivity

POSI-LOK HSG 250 RAST5 02-C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Keying & Polarized Position Locations 1C, 2D
Number of Rows 1
Number of Positions 2
Contact Type Socket
Connector Height 12.2mm, .48in
コネクタの高さ 12.2mm
Row-to-Row Spacing .197in, 5mm
Connector Length 9.2mm, .362in
Centerline (Pitch) 5mm, .197in
Housing Entry Configuration Both Ends Closed
Housing Material Nylon 66/6
Housing Color Blue
UL Flammability Rating UL 94V-0
Mating Area Interface Dimensions 6.35 mm, .25 in
Strain Relief Without
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Mating Retention Type Latch
Circuit Application Power
For Use With Tabs
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Sealable No
Connector Style Receptacle
Connector System Cable-to-Board
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521204-9?

Additional datasheets, footprints and schematics for 521204-9 are listed on our Part Details page. You can also find images and similar parts to 521204-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521204-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521204-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521204-9 fall under?

The 521204-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 521204-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521204-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 521204-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521204-9 have stock available?

There is no stock from authorised distributors for 521204-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521204-9 often in real-time on the comparison pages.

What if I can't find stock of 521204-9?

You can fill out our help required form which you can use to request a quote for 521204-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay