Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.22
|
-
|
Buy Now |
Keying & Polarized Position Locations | 2D |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Socket |
コネクタの高さ | 12.2mm |
Connector Height | 12.2mm, .48in |
Connector Length | 9.2mm, .362in |
Row-to-Row Spacing | 5mm, .197in |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Mating Area Interface Dimensions | .25 in, 6.35 mm |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Tabs |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Receptacle 2 Position Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 521204-3?
Additional datasheets, footprints and schematics for 521204-3 are listed on our Part Details page. You can also find images and similar parts to 521204-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521204-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521204-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521204-3 fall under?
The 521204-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521204-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521204-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 521204-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521204-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 521204-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521204-3 often in real-time on the comparison pages.
What if I can't find stock of 521204-3?
You can fill out our help required form which you can use to request a quote for 521204-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.