Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 20mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | - |
External Depth | - |
Weight | 18g |
Colour | Black |
Compression Deflection | 2.5 |
Compression Load Max | 12 |
External Length / Height | 19mm |
External Width | 20mm |
Height | 19mm |
Shear Deflection | 5 |
Shear Load Max | 3 |
Thread Length | 16.5mm |
Thread Size | M6 |
Paulstra Diabolo Buffer Element, 120N, M6, Rubber | Distrelec |
Mount, Diabolo, Flexible | Newark Electronics |
MOUNT, DIABOLO, FLEXIBLE | element14 |
Where can I find additional details, specifications and documents for a 521201?
Additional datasheets, footprints and schematics for 521201 are listed on our Part Details page. You can also find images and similar parts to 521201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521201 fall under?
The 521201 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to 521201 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521201 you can contact the distributor directly for product support, shipping queries etc.
Is the 521201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521201 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 521201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521201 often in real-time on the comparison pages.
What if I can't find stock of 521201?
You can fill out our help required form which you can use to request a quote for 521201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.