Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
600
in stock
|
Buy Now | |
Sager
from US$0.38
|
45,404
in stock
|
Buy Now | |
element14
from US$0.25
|
38,482
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
37,603
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
37,232
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
13,541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
12,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1,543
in stock
|
Buy Now | |
Farnell
from US$0.44
|
879
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
396
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
52
in stock
|
Buy Now | |
Compona
-
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
-
|
Buy Now | |
Carlton-Bates
from US$0.46
|
-
|
Buy Now | |
Richardson RFPD
from US$65.99
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
Battery Holder Mount | Through Hole |
Battery Size Code | AA A |
For Use With | A AA batteries |
No. of Batteries | 2 |
Cylindrical Battery Contacts, Clips, Holders & Springs DUAL SPRING CONTACT | Sager |
DUAL CONTACT, BATTERY CONTACT | element14 |
Dual Contact, Battery Contact | Newark Electronics |
DUAL SPRING BATTERY CONTACT | Heilind Electronics |
Dual Contact Battery Spring for Molded Case | Future Electronics |
Button-like/spring contact | Transfer Multisort Elektronik |
BATTERY DUAL CONTACT A, AA | Farnell |
BATTERY HOLDER | RS |
Battery Contact, With Tab, 2 Cell, AA, Right, Steel/Nickel | Keystone Electronics 5212 | RS Americas |
HOLDER A AA DUAL CONTACT | Rutronik |
Slot-in Contact AA Dual - Keystone 5212 | Rapid Electronics |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Tapered Head |
---|---|
Cut Type | Flush |
Cutting Capacity Max | 0.049" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 4000 |
Range Selection | Auto |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5212?
Additional datasheets, footprints and schematics for 5212 are listed on our Part Details page. You can also find images and similar parts to 5212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5212 fall under?
The 5212 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5212 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5212 you can contact the distributor directly for product support, shipping queries etc.
Is the 5212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5212 have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Heilind Electronics and Future Electronics have stock available or on a lead time for 5212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5212 often in real-time on the comparison pages.
What if I can't find stock of 5212?
You can fill out our help required form which you can use to request a quote for 5212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.