Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Black |
Number of Positions | 5 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Width | 8.51mm |
Length | 1.505in, 38.23mm |
Centerline | 7.49mm, .295in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 1 |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
GEN III PLUG HSG. 5 POS. | Avnet America |
PLUG 5 POS 125 HOUSING NYLON 6/6 | TE Connectivity 521190-4 | RS Americas |
Where can I find additional details, specifications and documents for a 521190-4?
Additional datasheets, footprints and schematics for 521190-4 are listed on our Part Details page. You can also find images and similar parts to 521190-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521190-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521190-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521190-4 fall under?
The 521190-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521190-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521190-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 521190-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521190-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 521190-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521190-4 often in real-time on the comparison pages.
What if I can't find stock of 521190-4?
You can fill out our help required form which you can use to request a quote for 521190-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.