521190-2 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

PLUG 3 POS 125 HOUSING NYLON 6/6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for Heilind Electronics
Heilind Electronics
from US$1.73
1,326
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.73
442
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.77
-
Buy Now

Specifications

Mating Retention With
Mating Alignment With
Housing Color Black
Number of Positions 3
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Length 23.24mm, .914in
Width 8.51mm
Centerline 7.49mm, .295in
Housing Material Nylon
Mating Retention Type Latch
Mating Alignment Type Polarization
Mounting Style Free Hanging
Packaging Quantity 1
Packaging Method Carton
Sealable No
Product Type Terminal Housing
Housing Type Receptacle Housing
Insulated No
Terminates To Wire & Cable
Connector System Wire-to-Board, Wire-to-Wire
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

GEN III PLUG HSG. 3 POS. | Heilind Electronics
GEN III PLUG HSG. 3 POS. | Avnet America
PLUG 3 POS 125 HOUSING NYLON 6/6 | TE Connectivity 521190-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521190-2?

Additional datasheets, footprints and schematics for 521190-2 are listed on our Part Details page. You can also find images and similar parts to 521190-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521190-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521190-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521190-2 fall under?

The 521190-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 521190-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521190-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 521190-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521190-2 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 521190-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521190-2 often in real-time on the comparison pages.

What if I can't find stock of 521190-2?

You can fill out our help required form which you can use to request a quote for 521190-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay