Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
462
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
173
in stock
|
Buy Now | |
Richardson RFPD
from US$39.28
|
1
in stock
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Battery Sizes Accepted | AA, A |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Accessory Type | Spring / Button Contact |
Body Material | Steel |
RoHS Compliant | Yes |
Button-like/spring contact(right) | Transfer Multisort Elektronik |
Dual Contact Battery Spring with Tabs for A / AA Cells | Future Electronics |
Dual Contact, Battery Contact | Newark Electronics |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs CUAL SPRING CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5211?
Additional datasheets, footprints and schematics for 5211 are listed on our Part Details page. You can also find images and similar parts to 5211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5211 fall under?
The 5211 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5211 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5211 you can contact the distributor directly for product support, shipping queries etc.
Is the 5211 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5211 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Richardson RFPD, Newark Electronics and RS Americas have stock available or on a lead time for 5211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5211 often in real-time on the comparison pages.
What if I can't find stock of 5211?
You can fill out our help required form which you can use to request a quote for 5211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.