Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
521009-000,
3-1194095-5 |
Nut Diameter (Across Flats) | 17mm, .67in |
---|---|
Feedthrough Type | 1-Sided |
Color | Olive Drab |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Feedthrough Material | Aluminum Alloy |
Material Code | 100 |
Modification | None |
Body Diameter (Across Flats) | .95in, 24mm |
Feedthrough Inside Diameter (Max) | 7.5mm, 3in |
Recovered Inside Diameter (Max) | .197in, 5mm |
Expanded Inside Diameter (Min) | .256in, 6.5mm |
Thread Length | .787in, 20mm |
Screw & Hole Thread Size | M12 x 1.5 |
Mounting Hole Diameter | .512in, 13mm |
Mounting Style | Bulkhead |
Molded Flange Length | 1.968in, 50mm |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Flammability | Low Fire Hazard |
Cable Accessories Feed Through Elastomer Olive Drab | Avnet America |
Heat Shrink Cable Boots & End Caps TCFS-12-19B-020-100CH | Sager |
Where can I find additional details, specifications and documents for a 521009-000?
Additional datasheets, footprints and schematics for 521009-000 are listed on our Part Details page. You can also find images and similar parts to 521009-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521009-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521009-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521009-000 fall under?
The 521009-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 521009-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521009-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 521009-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521009-000 have stock available?
Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 521009-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521009-000 often in real-time on the comparison pages.
What if I can't find stock of 521009-000?
You can fill out our help required form which you can use to request a quote for 521009-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.