Status: | Unknown |
---|---|
Series: | 521 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,191
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,191
in stock
|
Buy Now | |
element14
from US$0.44
|
1,191
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 200° |
Lens Shape | Round |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 12.6mcd G 3.7mcd |
Forward Voltage / Colour | R 1.8V G 2.1V |
Wavelength / Colour | R 660nm G 565nm |
Product Range | 521 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage VF Max | 2.1V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Led, T-1 (3Mm), Green, Red, R 12.6Mcd, G 3.7Mcd, 200 , R 1.8V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant: Yes |Dialight 521-9628F | Newark Electronics |
LED, 3MM, RED/GRN | element14 |
LED 3MM BICOLOR RED GREEN | TTI Europe |
521 Series Green Red ╪ 3mm 3.7/12.6 mcd 20/20 mA Through Hole LED Lamp | Future Electronics |
Lamp, LED, Bi-Color, Red/Green,3mm Diameter, Wire Leads | Dialight 521-9628F | RS Americas |
Standard LEDs - Through Hole DISCRETE LED LAMP | Sager |
Where can I find additional details, specifications and documents for a 521-9628F?
Additional datasheets, footprints and schematics for 521-9628F are listed on our Part Details page. You can also find images and similar parts to 521-9628F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521-9628F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521-9628F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521-9628F fall under?
The 521-9628F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 521-9628F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521-9628F you can contact the distributor directly for product support, shipping queries etc.
Is the 521-9628F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521-9628F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 521-9628F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521-9628F often in real-time on the comparison pages.
What if I can't find stock of 521-9628F?
You can fill out our help required form which you can use to request a quote for 521-9628F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.