Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
Future Electronics
from US$0.74
|
1,450
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
900
in stock
|
Buy Now | |
Sager
from US$0.68
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
427
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 60° |
Lens Shape | Round |
Forward Current / Colour | R 30mA G 30mA |
Luminous Intensity / Colour | R 4.7mcd G 10mcd |
Forward Voltage / Colour | R 2V G 2.1V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage VF Max | 2V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
521 Series Red Green 3 mm 50â–‘ 4.7/10 mcd 45 mA 2/2.1 V LED Lamp Through Hole | Future Electronics |
LED 3MM BICOLOR RED GREEN | TTI Europe |
Standard LEDs - Through Hole DISCRETE LED LAMP | Sager |
Lamp, Led, Red/Green, 3Mm | Newark Electronics |
DISCRETE LED LAMP | RS Americas |
LED, 3MM, RED/GRN | Farnell |
Where can I find additional details, specifications and documents for a 521-9459F?
Additional datasheets, footprints and schematics for 521-9459F are listed on our Part Details page. You can also find images and similar parts to 521-9459F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521-9459F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521-9459F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521-9459F fall under?
The 521-9459F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 521-9459F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521-9459F you can contact the distributor directly for product support, shipping queries etc.
Is the 521-9459F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521-9459F have stock available?
Authorised distributors including Future Electronics, TTI Europe, Sager, Newark Electronics and RS Americas have stock available or on a lead time for 521-9459F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521-9459F often in real-time on the comparison pages.
What if I can't find stock of 521-9459F?
You can fill out our help required form which you can use to request a quote for 521-9459F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.