Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 12mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Dial Marking | Black |
External Length / Height | 15mm |
Height | 15mm |
Knob / Dial - Diameter Metric | 12mm |
Knob / Dial Height - Metric | 15mm |
Material | Aluminium |
Knob, Aluminium, Protective Finish | Newark Electronics |
Mentor 521.6191 Aluminium Turning Knob Setscrew 12mm Silver Black Indicator | Rapid Electronics |
KNOB, ALUMINIUM, PROTECTIVE FINISH | element14 |
Where can I find additional details, specifications and documents for a 521.6191?
Additional datasheets, footprints and schematics for 521.6191 are listed on our Part Details page. You can also find images and similar parts to 521.6191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521.6191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521.6191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521.6191 fall under?
The 521.6191 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 521.6191 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521.6191 you can contact the distributor directly for product support, shipping queries etc.
Is the 521.6191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521.6191 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 521.6191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521.6191 often in real-time on the comparison pages.
What if I can't find stock of 521.6191?
You can fill out our help required form which you can use to request a quote for 521.6191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.