520AB1250MB(TO-3X2) Heatsinks & Thermal Management by ABL Heatsinks

HEAT SINK TO-3 1.2°C/W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.69

Distributor Stock
Logo for Farnell
Farnell
from US$12.36
189
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.64
189
in stock
Buy Now
Logo for element14
element14
from US$8.69
189
in stock
Buy Now

Specifications

Thermal Resistance 1.2°C/W
Packages Cooled TO-3
External Width - Metric 88mm
External Height - Metric 35mm
External Length - Metric 125mm
External Diameter - Metric -
Heat Sink Material Aluminium
External Width - Imperial 3.46"
External Height - Imperial 1.38"
External Length - Imperial 4.92"
External Diameter - Imperial -
Product Range -
SVHC No SVHC (15-Jan-2018)
Surface Finish Black Anodised

Alternative Descriptions

Heat Sink | Newark Electronics
HEAT SINK, TO-3, 1.2°C/W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 520AB1250MB(TO-3X2)?

Additional datasheets, footprints and schematics for 520AB1250MB(TO-3X2) are listed on our Part Details page. You can also find images and similar parts to 520AB1250MB(TO-3X2) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 520AB1250MB(TO-3X2) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520AB1250MB(TO-3X2) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 520AB1250MB(TO-3X2) fall under?

The 520AB1250MB(TO-3X2) is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to 520AB1250MB(TO-3X2) when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 520AB1250MB(TO-3X2) you can contact the distributor directly for product support, shipping queries etc.

Is the 520AB1250MB(TO-3X2) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 520AB1250MB(TO-3X2) have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 520AB1250MB(TO-3X2).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 520AB1250MB(TO-3X2) often in real-time on the comparison pages.

What if I can't find stock of 520AB1250MB(TO-3X2)?

You can fill out our help required form which you can use to request a quote for 520AB1250MB(TO-3X2) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay