Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
35,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,990
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,990
in stock
|
Buy Now | |
TE Store
from US$0.22
|
2,299
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 22.86mm, .9in |
Centerline | .22in, 5.59mm |
Housing Material | Nylon |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Mounting Style | Free Hanging |
Comment | Accepts 250 Series Low Insertion Force (LIF) Terminals., Designed for Defrost Timer Connector. |
Packaging Quantity | 1 |
Packaging Method | Carton |
Style Code | A |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 Faston Hsg. Rec 4P Black |Amp Te Connectivity 520987-1 | Newark Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG. REC 4P BLACK | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
250 FASTON HSG. REC 4P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 520987-1 | Internal Number: 520987-1 | TE Connectivity | TE Store |
4 Circuit 6.35 mm Black Nylon Faston Receptacle Housing | Future Electronics |
Conn Housing RCP 4 POS Crimp ST Cable Mount | Avnet America |
FASTON 250 REC HSG 4CIR NYLON BLK | TE Connectivity 520987-1 | RS Americas |
250 FASTON HSG. REC 4P BLACK | Boersig |
HSG 250 FASTON BLK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 520987-1?
Additional datasheets, footprints and schematics for 520987-1 are listed on our Part Details page. You can also find images and similar parts to 520987-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520987-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520987-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520987-1 fall under?
The 520987-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 520987-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520987-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520987-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520987-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 520987-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520987-1 often in real-time on the comparison pages.
What if I can't find stock of 520987-1?
You can fill out our help required form which you can use to request a quote for 520987-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.