Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 27.56mm, 1.085in |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL File Number | E66717 |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Quick Disconnect Terminal 16-20AWG F 27.56mm 4.44mm Tin Strip | Avnet Abacus |
187 Ultra-Pod Rcpt 20-16 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 520982-2 | Newark Electronics |
16-20 AWG 4.75 mm Ultra-Pod Quick Disconnect Terminal | Future Electronics |
Where can I find additional details, specifications and documents for a 520982-2?
Additional datasheets, footprints and schematics for 520982-2 are listed on our Part Details page. You can also find images and similar parts to 520982-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520982-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520982-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520982-2 fall under?
The 520982-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 520982-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520982-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520982-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520982-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 520982-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520982-2 often in real-time on the comparison pages.
What if I can't find stock of 520982-2?
You can fill out our help required form which you can use to request a quote for 520982-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.