Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,800
in stock
|
Buy Now | |
TE Store
from US$0.21
|
79,874
in stock
|
Buy Now | |
element14
from US$0.32
|
7,900
in stock
|
Buy Now | |
Farnell
from US$0.17
|
7,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,990
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .13 – .18in, 3.3 – 4.57mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 1.37in, 34.8mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
CSA Certified | Yes |
UL File Number | E66717 |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
ULTRA-POD 250 ASSY REC 14-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Ultra Pod: Straight & Receptacle Assembly & Tin Plated & 0.25 Inch | Part Number: 520974-2 | Internal Number: 520974-2 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 14AWG-10AWG | element14 |
Ultra-Pod,Receptacle,straight,2.0-6.0mm² | RS |
Female Quick Disconnect, 5.26Mm2, 10Awg | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F 34.8mm 6.35mm Tin Strip | Avnet America |
Ultra-Pod, Receptacle, straight,2.0-6.0mm2 | TE Connectivity 520974-2 | RS Americas |
250 ULTRA-POD RCPT 14-12 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 520974-2?
Additional datasheets, footprints and schematics for 520974-2 are listed on our Part Details page. You can also find images and similar parts to 520974-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520974-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520974-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520974-2 fall under?
The 520974-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 520974-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520974-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520974-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520974-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 520974-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520974-2 often in real-time on the comparison pages.
What if I can't find stock of 520974-2?
You can fill out our help required form which you can use to request a quote for 520974-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.