Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
38,755
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 27.56mm, 1.085in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Voltage (Max) | 600V |
UL File Number | E66717 |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
ULTRA-POD 187 ASSY REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Ultra Pod: Straight & Receptacle Assembly & Tin Plated & .187 Inch | Part Number: 520973-2 | Internal Number: 520973-2 | TE Connectivity | TE Store |
Ultra-Pod 187 Assy Rec 20-16 Awg TPBR | TE Connectivity 520973-2 | RS Americas |
Female Quick Disconnect, 16-20Awg/4.75Mm | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 27.56mm 4.45mm Tin Strip | Avnet America |
187 ULTRA-POD RCPT 20-16 TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 520973-2?
Additional datasheets, footprints and schematics for 520973-2 are listed on our Part Details page. You can also find images and similar parts to 520973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520973-2 fall under?
The 520973-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 520973-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520973-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 520973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520973-2 often in real-time on the comparison pages.
What if I can't find stock of 520973-2?
You can fill out our help required form which you can use to request a quote for 520973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.