520854-1 Audio & Video Connectors by TE Connectivity

16 SDL RND PLUG BOOT,BULK PKG

Status: Active
Series: -
RoHS: Unknown
Aliases: 4021961
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Newark
Newark
from US$1.97
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.27
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.40
-
Buy Now
Logo for TE Store
TE Store
from US$3.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Boot Material Thermoplastic
Boot Color Black
Number of Conductors 16
Number of Positions 16
Housing Material Polycarbonate
Agency/Standard CSA, UL
PCB Mount Retention Without
Comment Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule.
Packaging Method Loose Piece
Packaging Quantity 1
Cable Type Round
Connector Style Plug
Accessory Type Boot
Product Type Accessory
Receptacle Configuration Standard

Alternative Descriptions

16 Sdl Rnd Plug Boot,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520854-1 | Newark Electronics
Connector Accessories Boot Black Thermoplastic | Avnet America
16 SDL RND PLUG BOOT, BULK PKG, SDL Boots and Clamps | TE Connectivity 520854-1 | RS Americas
Special Order: 16 SDL RND PLUG BOOT,BULK PKG Strain Relief Accessory Type: Boot Primary Product Material: Thermoplastic Primary Product Color: Black Number of Positions: 16 Packaging Method: Loose Piece Boot Thermoplastic Black 16 | Connector Strain Relief | Part Number: 520854-1 | Internal Number: 520854-1 | Alias Number: 4021961 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 520854-1?

Additional datasheets, footprints and schematics for 520854-1 are listed on our Part Details page. You can also find images and similar parts to 520854-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 520854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 520854-1 fall under?

The 520854-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Boots & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 520854-1 when available in the SDL Boots & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 520854-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 520854-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 520854-1 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 520854-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 520854-1 often in real-time on the comparison pages.

What if I can't find stock of 520854-1?

You can fill out our help required form which you can use to request a quote for 520854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay