Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.25
|
No stock
|
Buy Now | |
TE Store
from US$18.93
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$16.36
|
-
|
Buy Now | |
Future Electronics
from US$15.82
|
-
|
Buy Now | |
Avnet America
from US$14.73
|
-
|
Buy Now | |
RS Americas
from US$13.99
|
-
|
Buy Now | |
Boersig
from US$14.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .026in, .66mm |
Preloaded | Yes |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | Without |
Grounding Indents | Without |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Connector |
Shell Size | 5 |
Shell Type | All Plastic |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 PLUG 50P VERT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 50 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 5 & 2.74Mm | Part Number: 5208010-2 | Internal Number: 5208010-2 | TE Connectivity | TE Store |
Hd-20 Plug 50P Vert Rohs Compliant: Yes |Amp Te Connectivity 5208010-2 | Newark Electronics |
Conn D-Subminiature PIN 50 POS 1.38mm Solder ST Thru-Hole 50 Terminal 1 Port Tub | Future Electronics |
Conn D-Subminiature PIN 50 POS 2.77mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
HD-20 PLUG 50P VERT, PCB D-Sub Connectors | TE Connectivity 5208010-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5208010-2?
Additional datasheets, footprints and schematics for 5208010-2 are listed on our Part Details page. You can also find images and similar parts to 5208010-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5208010-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5208010-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5208010-2 fall under?
The 5208010-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5208010-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5208010-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5208010-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5208010-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5208010-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5208010-2 often in real-time on the comparison pages.
What if I can't find stock of 5208010-2?
You can fill out our help required form which you can use to request a quote for 5208010-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.