Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
171
in stock
|
Buy Now | |
Heilind Electronics
from US$5.23
|
7,597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.23
|
1,519
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
774
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
697
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
190
in stock
|
Buy Now | |
Powell Electronics
from US$5.82
|
189
in stock
|
Buy Now | |
element14
from US$4.18
|
171
in stock
|
Buy Now | |
TE Store
from US$6.06
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
69
in stock
|
Buy Now | |
Future Electronics
from US$4.25
|
-
|
Buy Now | |
Carlton-Bates
from US$4.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Box and Lid |
---|---|
Retainer Clip Material | Stainless Steel |
Cable Exit Angle | 90, 180 |
Color | Black |
Shield Plating Material | None |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 9.91mm, .39in |
Screw & Hole Thread Size | 14702 |
Comment | All parts are packaged unassembled., Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Grommets | Without |
Shielded | No |
Product Type | Accessory |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
STRAIN REL W/SCRW RET KITSZ 3 | Heilind Electronics |
Hood D-Sub 25Pos Straight/90DegExit HD-20Series Thermoplastic 0.390In.CblDia | TE Connectivity 5207908-7 | RS Americas |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual Shell Size 3 | Avnet America |
D SUB BACKSHELL, SIZE DB, 90DEG, 180DEG | element14 |
STRAIN REL W/SCRW RET KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Polypropylene Black 3 | Connector Strain Relief | Part Number: 5207908-7 | Internal Number: 5207908-7 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
AMPLIMITE Shell Size 3 Thermoplastic Straight180â–‘/90â–‘Exit Backshell Clable Clamp | Future Electronics |
Subminiature D Backshell 3 Size 25 pos. Thermoplastic | Carlton-Bates |
STRAIN REL W-SCRW RET KIT,SZ 3 | Power and Signal Group |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5207908-7?
Additional datasheets, footprints and schematics for 5207908-7 are listed on our Part Details page. You can also find images and similar parts to 5207908-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207908-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207908-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207908-7 fall under?
The 5207908-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5207908-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207908-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207908-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207908-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 5207908-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207908-7 often in real-time on the comparison pages.
What if I can't find stock of 5207908-7?
You can fill out our help required form which you can use to request a quote for 5207908-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.