Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.56
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$4.03
|
12,614
in stock
|
Buy Now | |
TE Store
from US$6.61
|
6,559
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.03
|
2,089
in stock
|
Buy Now | |
RS Americas
from US$2.11
|
1,731
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
664
in stock
|
Buy Now | |
element14
from US$5.59
|
500
in stock
|
Buy Now | |
Farnell
from US$5.57
|
476
in stock
|
Buy Now | |
Future Electronics
from US$4.68
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
Avnet Asia
from US$5.39
|
-
|
Buy Now | |
Carlton-Bates
from US$4.47
|
-
|
Buy Now | |
Sager
from US$4.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Box and Lid |
---|---|
Color | Black |
Retainer Clip Material | Stainless Steel |
Cable Exit Angle | 90, 180 |
Shield Plating Material | None |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 8.13mm, .32in |
Screw & Hole Thread Size | 14702 |
Comment | All parts are packaged unassembled., Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Grommets | Without |
Shielded | No |
Product Type | Accessory |
Shell Size | 2 |
Accessory Type | Backshell/Cable Clamp |
STRAIN REL W/SCREW RET KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 2 Shielded: No Cable Clamp Kit Polypropylene Black 2 | Connector Strain Relief | Part Number: 5207908-4 | Internal Number: 5207908-4 | TE Connectivity | TE Store |
Hood D-Sub 15Pos Straight/90Deg HD-20Series Thermoplastic 0.320In.CblDiaScrews | TE Connectivity 5207908-4 | RS Americas |
Backshell, D Sub, Da-15, Polypropylene | Newark Electronics |
BACKSHELL, PLASTIC, VERTICAL, HD-20 | element14 |
Hood,D-Sub,15Pos,Straight/90Deg,HD-20S | RS |
Amplimite HD-20 Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual Shell Size 2 | Avnet America |
Subminiature D Backshell 2 Size 15 pos. Thermoplastic | Carlton-Bates |
D-Sub Backshells CABLE CLAMP KT SZ2 | Sager |
STRAIN REL W-SCREW RET KIT | Power and Signal Group |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HD-20 Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° 180° |
Connector Body Material | PP (Polypropylene) Body |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 5207908-4?
Additional datasheets, footprints and schematics for 5207908-4 are listed on our Part Details page. You can also find images and similar parts to 5207908-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207908-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207908-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207908-4 fall under?
The 5207908-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5207908-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207908-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207908-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207908-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 5207908-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207908-4 often in real-time on the comparison pages.
What if I can't find stock of 5207908-4?
You can fill out our help required form which you can use to request a quote for 5207908-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.