Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | .56in, 14.22mm |
---|---|
Screw Length | .748in, 18.99mm |
Screw Finish | Yellow Chromate |
Screwlock Style | Screwlock Only |
Screw & Hole Thread Size | 4-40 UNC |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Female Screwlock,zn |Amp Te Connectivity 5207720-2 | Newark Electronics |
Connector Accessories Screw Lock Female Steel Individual Zinc Plated | Avnet America |
Where can I find additional details, specifications and documents for a 5207720-2?
Additional datasheets, footprints and schematics for 5207720-2 are listed on our Part Details page. You can also find images and similar parts to 5207720-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207720-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207720-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207720-2 fall under?
The 5207720-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207720-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207720-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207720-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207720-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5207720-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207720-2 often in real-time on the comparison pages.
What if I can't find stock of 5207720-2?
You can fill out our help required form which you can use to request a quote for 5207720-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.