Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.19
|
3,958
in stock
|
Buy Now | |
TE Store
from US$2.17
|
1,127
in stock
|
Buy Now | |
element14
from US$1.67
|
347
in stock
|
Buy Now | |
Farnell
from US$1.72
|
347
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .56in, 14.22mm |
---|---|
Screw Material | Cold Rolled Steel |
Screw Finish | Clear Chromate |
Screw Plating Material | Zinc |
Screw Length | .748in, 18.99mm |
Screw & Hole Thread Size | 4-40 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
For Use With | All Plastic Connectors with Integral Standoffs (HD or HDF) |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 500 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
D Sub Female Screwlock, 14.22Mm, 4-40 | Newark Electronics |
FEMALE SCREWLOCK KIT,BULK PKG Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5207719-4 | Internal Number: 5207719-4 | TE Connectivity | TE Store |
D SUB SCREWLOCK, 14.22MM, 4-40 | element14 |
FEMALE SCREWLOCK KITBULK PKG | Heilind Electronics |
Connector Accessories Female Screw Lock Bulk | Avnet America |
FEMALE SCREWLOCK KIT, BULK PKG, D-Sub Locking and Mounting | TE Connectivity 5207719-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5207719-4?
Additional datasheets, footprints and schematics for 5207719-4 are listed on our Part Details page. You can also find images and similar parts to 5207719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207719-4 fall under?
The 5207719-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5207719-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207719-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Heilind Electronics have stock available or on a lead time for 5207719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207719-4 often in real-time on the comparison pages.
What if I can't find stock of 5207719-4?
You can fill out our help required form which you can use to request a quote for 5207719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.