Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Plug In Fast |
---|---|
Battery Technologies Supported | Li-Ion Li Polymer |
Supply Voltage | 240V |
Battery Size Code | AAA AA C D E Li-Ion |
Battery IEC Code | - |
Battery NEDA Code | 15LF 24LF 14LF 13LF E Li-Ion |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Charger |
Approval Bodies | CE GS |
For Use With | AAA AA C D E Li-Ion Accupacks |
Where can I find additional details, specifications and documents for a 5207452?
Additional datasheets, footprints and schematics for 5207452 are listed on our Part Details page. You can also find images and similar parts to 5207452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207452 fall under?
The 5207452 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 5207452 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207452 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207452 have stock available?
There is no stock from authorised distributors for 5207452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207452 often in real-time on the comparison pages.
What if I can't find stock of 5207452?
You can fill out our help required form which you can use to request a quote for 5207452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.