Status: | Unknown |
---|---|
Series: | Basic Plus |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 230VAC |
Battery Size Code | AAA AA C D PP3 |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | Basic Plus |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Output Voltage | 1.4VDC |
CHARGER, BASIC 5 PLUS | element14 |
Where can I find additional details, specifications and documents for a 5207303/UK?
Additional datasheets, footprints and schematics for 5207303/UK are listed on our Part Details page. You can also find images and similar parts to 5207303/UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207303/UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207303/UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207303/UK fall under?
The 5207303/UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 5207303/UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207303/UK you can contact the distributor directly for product support, shipping queries etc.
Is the 5207303/UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207303/UK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 5207303/UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207303/UK often in real-time on the comparison pages.
What if I can't find stock of 5207303/UK?
You can fill out our help required form which you can use to request a quote for 5207303/UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.