Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
No stock
|
Buy Now | |
TE Store
from US$2.88
|
943
in stock
|
Buy Now | |
Electro Enterprises
from US$2.03
|
906
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
444
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
444
in stock
|
Buy Now | |
Heilind Electronics
from US$2.73
|
331
in stock
|
Buy Now | |
element14
from US$1.95
|
100
in stock
|
Buy Now | |
Farnell
from US$2.41
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.73
|
74
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.95
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$2.06
|
-
|
Buy Now | |
Distrelec
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Screw Length | .415in, 10.54mm |
Screw Plating Material | Zinc |
Screw Material | Steel |
Screw Finish | None |
Screw & Hole Thread Size | 4-40 |
For Use With | Unfiltered Mating Half |
Packaging Method | Individual Kit |
Packaging Quantity | 2 |
Accessory Type | Slide Latch Assembly |
Latch Type | Slide Latch |
Product Type | Accessory |
SLIDELATCH CLIP ASSY, KIT Connector Hardware Accessory Type: Slide Latch Kit Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Slide Latch Kit Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 5206942-1 | Internal Number: 5206942-1 | TE Connectivity | TE Store |
D Sub Slide Latch Kit, #4-40 | Newark Electronics |
Connector Accessories D-Sub Slide Latch Assembly Steel Individual | Avnet America |
SLIDELATCH CLIP ASSY KIT | Heilind Electronics |
D SUB SLIDE LATCH KIT, #4-40 | element14 |
AMPLIMITE Series Side Latch Kit For UseWith Unfiltered Mating Half | TE Connectivity 5206942-1 | RS Americas |
Locking element | Transfer Multisort Elektronik |
D-Sub Tools&Hardware SLIDE LATCH | Rapid Electronics |
ER - SLIDELATCH CLIP ASSY KIT | RS |
AMPLIMITE Thread Size 4-40 Slide Latch Clip Assembly | Future Electronics |
TE Connectivity - AMP SLIDELATCH CLIP ASSY KIT | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 10.54mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
Accessory Type | Slide Latch Clip Assembly Kit |
Connector Type | D Sub |
Where can I find additional details, specifications and documents for a 5206942-1?
Additional datasheets, footprints and schematics for 5206942-1 are listed on our Part Details page. You can also find images and similar parts to 5206942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206942-1 fall under?
The 5206942-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206942-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206942-1 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 5206942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206942-1 often in real-time on the comparison pages.
What if I can't find stock of 5206942-1?
You can fill out our help required form which you can use to request a quote for 5206942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.