Length | 10.41mm, .41in |
---|---|
Screw & Hole Thread Size | 4-40 |
Locking Post Material | Cold Rolled Steel |
Locking Post Plating Material | Zinc |
Locking Post Finish | Yellow Chromate |
For Use With | Cable Clamps |
Packaging Method | Bulk |
Accessory Type | Locking Post Kit |
Product Type | Accessory |
Sliding Lock Post Kit,bulk Pkg |Amp Te Connectivity 5206514-3 | Newark Electronics |
Connector Accessories Kit Locking Post Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 5206514-3?
Additional datasheets, footprints and schematics for 5206514-3 are listed on our Part Details page. You can also find images and similar parts to 5206514-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206514-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206514-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206514-3 fall under?
The 5206514-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206514-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206514-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206514-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206514-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5206514-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206514-3 often in real-time on the comparison pages.
What if I can't find stock of 5206514-3?
You can fill out our help required form which you can use to request a quote for 5206514-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.