Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$2.32
|
7,731
in stock
|
Buy Now | |
TE Store
from US$2.89
|
3,112
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
2,373
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
2,373
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
2,072
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.32
|
1,530
in stock
|
Buy Now | |
TTI Europe
from US$1.43
|
1,002
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
854
in stock
|
Buy Now | |
element14
from US$2.26
|
246
in stock
|
Buy Now | |
Farnell
from US$2.24
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
74
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
74
in stock
|
Buy Now | |
Electro Enterprises
from US$2.21
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.19
|
2
in stock
|
Buy Now | |
Boersig
from US$2.18
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 10.41mm, .41in |
---|---|
Locking Post Finish | Yellow Chromate |
Locking Post Plating Material | Zinc |
Locking Post Material | Cold Rolled Steel |
Screw & Hole Thread Size | 4-40 |
For Use With | Cable Clamps |
Packaging Method | Individual Kit |
Accessory Type | Locking Post Kit |
Product Type | Accessory |
SLIDING LOCK POST KIT Connector Hardware Accessory Type: Locking Post Kit Hardware Accessory Function: Latching, Locking & Retention Locking Post Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5206514-1 | Internal Number: 5206514-1 | TE Connectivity | TE Store |
D Sub Locking Post Assembly, #4-40 | Newark Electronics |
Connector Accessories Locking Post Kit Steel Individual | Avnet America |
Locking Post Locking Post Assembly 4-40 UNC Steel Zinc Yellow Chromate | TE Connectivity 5206514-1 | RS Americas |
AMPLIMITE Thread Size 4-40 Yellow Chromate Finish Locking Post Kit | Future Electronics |
LOCK POST ASSEMBLY | element14 |
AMPLIMITE locking post kit, 4-40,10.41mm | RS |
TE Connectivity - AMP D-SubLock & MountSLIDING LOCK PT KIT | Distrelec |
Spring lock set for D-Sub | Transfer Multisort Elektronik |
D-Sub Tools & Hardware LOCKING POST KIT | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 10.41mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5206514-1?
Additional datasheets, footprints and schematics for 5206514-1 are listed on our Part Details page. You can also find images and similar parts to 5206514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206514-1 fall under?
The 5206514-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206514-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206514-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5206514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206514-1 often in real-time on the comparison pages.
What if I can't find stock of 5206514-1?
You can fill out our help required form which you can use to request a quote for 5206514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.