Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.34
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
58
in stock
|
Buy Now | |
element14
from US$5.60
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$7.21
|
50
in stock
|
Buy Now | |
Distrelec
from US$8.19
|
50
in stock
|
Buy Now | |
TE Store
from US$6.64
|
20
in stock
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
RS Americas
from US$9.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Cable Exit Angle | 45, 180 |
Retainer Clip Material | Stainless Steel |
Cable Clamp Material | Thermoplastic |
Shield Plating Material | None |
Cable Insulation Diameter | .6in, 15.24mm |
Screw & Hole Thread Size | 14702 |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Cable Clamp |
Grommets | Without |
Shielded | No |
Clam Shell Length | Standard |
Shell Size | 5 |
Product Type | Accessory |
D-Sub Hood, Dd, 45/180Deg, Thermoplastic | Newark Electronics |
D-SUB HOOD, DD, 45/180DEG, THERMOPLASTIC | element14 |
TE Connectivity - AMP CLAMSHELL SIZE 5 W/RETAINER | Distrelec |
CLAMSHELL SIZE 5 W/RETAINER Strain Relief Accessory Type: Clam Shell Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 5 Shielded: No Thread Size: 14702 Clam Shell Thermoplastic 5 | Connector Strain Relief | Part Number: 5206478-5 | Internal Number: 5206478-5 | TE Connectivity | TE Store |
Connector Accessories Backshell/Cable Clamp Shell Size 5 Thermoplastic Black Individual | Avnet America |
CLAMSHELL SIZE 5 W/RETAINER, D-Sub Backshells and Clamps | TE Connectivity 5206478-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HD-20 Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Where can I find additional details, specifications and documents for a 5206478-5?
Additional datasheets, footprints and schematics for 5206478-5 are listed on our Part Details page. You can also find images and similar parts to 5206478-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206478-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206478-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206478-5 fall under?
The 5206478-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206478-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206478-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206478-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206478-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 5206478-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206478-5 often in real-time on the comparison pages.
What if I can't find stock of 5206478-5?
You can fill out our help required form which you can use to request a quote for 5206478-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.