Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.64
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$8.32
|
425
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
425
in stock
|
Buy Now | |
Distrelec
from US$8.29
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$5.91
|
19
in stock
|
Buy Now | |
element14
from US$5.46
|
19
in stock
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
RS Americas
from US$7.60
|
-
|
Buy Now | |
Boersig
from US$6.32
|
-
|
Buy Now | |
TE Store
from US$7.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 45, 180 |
---|---|
Retainer Clip Material | Stainless Steel |
Shield Plating Material | None |
Cable Clamp Material | Thermoplastic |
Cable Clamp Type | Clam Shell |
Cable Insulation Diameter | .49in, 12.45mm |
Screw & Hole Thread Size | 14702 |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Method | Bag |
Packaging Quantity | 1 |
Clam Shell Length | Standard |
Product Type | Accessory |
Shielded | No |
Accessory Type | Cable Clamp |
Shell Size | 4 |
Grommets | Without |
D-Sub Backshells DSUB ACC: C CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP CLAMSHELL SIZE 4 | Distrelec |
Cable Clamp Kit, Size 4, Thermoplastic | Newark Electronics |
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC | element14 |
Connector Accessories Backshell/Cable Clamp Shell Size 4 Thermoplastic Black Individual | Avnet America |
Hood, D-Sub, 37Pos, Straight/45DegExit, HD-20Series, 12.45mmCblDia | TE Connectivity 5206478-4 | RS Americas |
Special Order: CLAMSHELL SIZE 4 Strain Relief Accessory Type: Clam Shell Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 4 Shielded: No Thread Size: 14702 Clam Shell Thermoplastic 4 | Connector Strain Relief | Part Number: 5206478-4 | Internal Number: 5206478-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5206478-4?
Additional datasheets, footprints and schematics for 5206478-4 are listed on our Part Details page. You can also find images and similar parts to 5206478-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206478-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206478-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206478-4 fall under?
The 5206478-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206478-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206478-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206478-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206478-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 5206478-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206478-4 often in real-time on the comparison pages.
What if I can't find stock of 5206478-4?
You can fill out our help required form which you can use to request a quote for 5206478-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.