Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.24
|
1,206
in stock
|
Buy Now | |
TE Store
from US$4.18
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
302
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.24
|
281
in stock
|
Buy Now | |
RS Americas
from US$4.30
|
95
in stock
|
Buy Now | |
TTI Europe
from US$3.36
|
10
in stock
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
element14
from US$3.73
|
-
|
Buy Now | |
Boersig
from US$4.68
|
-
|
Buy Now | |
Distrelec
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Cable Exit Angle | 45, 180 |
Cable Clamp Material | Thermoplastic |
Retainer Clip Material | Stainless Steel |
Shield Plating Material | None |
Cable Insulation Diameter | 8.13mm, .32in |
Screw & Hole Thread Size | 14702 |
Comment | All parts are packaged unassembled., Each kit is comprised of a cable clamp and male screw retainer hardware (2 each). |
Packaging Quantity | 1 |
Packaging Method | Bag |
Clam Shell Length | Standard |
Product Type | Accessory |
Shielded | No |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Grommets | Without |
CLAMSHELL KIT W/RETAINERSZ 2 | Heilind Electronics |
CLAMSHELL KIT W/RETAINER,SZ 2 Strain Relief Accessory Type: Clam Shell Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 2 Shielded: No Thread Size: 14702 Clam Shell Thermoplastic 2 | Connector Strain Relief | Part Number: 5206478-2 | Internal Number: 5206478-2 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 2, Thermoplastic | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Shell Size 2 Thermoplastic Black Individual | Avnet America |
Hood D-Sub 15Pos Straight/45Deg HD-20Series Thermoplastic 0.320In.CblDiaScrews | TE Connectivity 5206478-2 | RS Americas |
CLAMSHELL KIT W/RETAINER | Future Electronics |
TE Connectivity - AMP CLAMSHELL KIT W/RETAINERSZ 2 | Distrelec |
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp Kit |
Connector Shell Size | DA |
Where can I find additional details, specifications and documents for a 5206478-2?
Additional datasheets, footprints and schematics for 5206478-2 are listed on our Part Details page. You can also find images and similar parts to 5206478-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206478-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206478-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206478-2 fall under?
The 5206478-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206478-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206478-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206478-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206478-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 5206478-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206478-2 often in real-time on the comparison pages.
What if I can't find stock of 5206478-2?
You can fill out our help required form which you can use to request a quote for 5206478-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.