Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
387
in stock
|
Buy Now | |
Heilind Electronics
from US$3.64
|
2,923
in stock
|
Buy Now | |
Powell Electronics
from US$4.82
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
647
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.64
|
585
in stock
|
Buy Now | |
RS Americas
from US$5.11
|
299
in stock
|
Buy Now | |
element14
from US$6.00
|
201
in stock
|
Buy Now | |
Farnell
from US$4.37
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$7.30
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$5.93
|
175
in stock
|
Buy Now | |
Distrelec
from US$6.71
|
175
in stock
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
Boersig
from US$5.12
|
-
|
Buy Now | |
Carlton-Bates
from US$4.54
|
-
|
Buy Now | |
TTI Europe
from US$3.76
|
-
|
Buy Now | |
TE Store
from US$5.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Cable Exit Angle | 45, 180 |
Cable Clamp Material | Thermoplastic |
Retainer Clip Material | Stainless Steel |
Cable Clamp Type | Clam Shell |
Cable Insulation Diameter | .256in, 6.5mm |
Screw & Hole Thread Size | 14702 |
Comment | Each kit is comprised of a cable clamp and male screw retainer hardware (2 each)., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Clam Shell Length | Standard |
Product Type | Accessory |
Shielded | No |
Shell Size | 1 |
Accessory Type | Cable Clamp |
Grommets | Without |
CLAMSHELL KIT W/RETAINERSZ 1 | Heilind Electronics |
Cable Clamp Kit, Size 1, Thermoplastic | Newark Electronics |
AMPLIMITE HD-20 cable clamp shell size 1 | RS |
Hood D-Sub 9Pos Str./45DegExit HD-20Series Thermoplastic 0.256In.CblDia | TE Connectivity 5206478-1 | RS Americas |
CLAMSHELL KIT, 45/180DEG, SIZE DE | element14 |
D-Sub Backshells STRAIN RELIEF KIT SIZE 1 | Rapid Electronics |
TE Connectivity - AMP CLAMSHELL KIT W/RETAINERSZ 1 | Distrelec |
Connector Accessories Backshell/Cable Clamp Shell Size 1 Thermoplastic Black Individual | Avnet America |
Subminiature D Backshell, 9 pos., 0.250 in. Cable Capacty, Thermoplastic, RFI/EMI Shield | Carlton-Bates |
CLAMSHELL KIT W/RETAINER,SZ 1 Strain Relief Accessory Type: Clam Shell Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 1 Shielded: No Thread Size: 14702 Clam Shell Thermoplastic 1 | Connector Strain Relief | Part Number: 5206478-1 | Internal Number: 5206478-1 | TE Connectivity | TE Store |
CLAMSHELL KIT W-RETAINER,SZ 1 | Power and Signal Group |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp Kit |
Connector Shell Size | DE |
Where can I find additional details, specifications and documents for a 5206478-1?
Additional datasheets, footprints and schematics for 5206478-1 are listed on our Part Details page. You can also find images and similar parts to 5206478-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206478-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206478-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206478-1 fall under?
The 5206478-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206478-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206478-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206478-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206478-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Newark Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 5206478-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206478-1 often in real-time on the comparison pages.
What if I can't find stock of 5206478-1?
You can fill out our help required form which you can use to request a quote for 5206478-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.