Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.01
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$6.13
|
314
in stock
|
Buy Now | |
TE Store
from US$6.76
|
152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.13
|
94
in stock
|
Buy Now | |
RS Americas
from US$5.10
|
81
in stock
|
Buy Now | |
Avnet America
from US$4.79
|
21
in stock
|
Buy Now | |
Future Electronics
from US$6.04
|
-
|
Buy Now | |
element14
from US$6.01
|
-
|
Buy Now | |
Boersig
from US$6.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90, 180 |
---|---|
Cable Clamp Type | Clam Shell |
Shield Plating Material | None |
Cable Clamp Material | Thermoplastic |
Number of Positions | 25 |
Cable Insulation Diameter | 8.51mm, .335in |
Screw & Hole Thread Size | 4-40 |
Comment | Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Shell Size | 3 |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 3 Shielded: No Number of Positions: 25 Cable Clamp Kit Thermoplastic 3 | Connector Strain Relief | Part Number: 5206472-1 | Internal Number: 5206472-1 | TE Connectivity | TE Store |
Hood D-Sub 25Pos Straight/90DegExit AMP Thermoplastic 0.335In.CblDia | TE Connectivity 5206472-1 | RS Americas |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
Connector Accessories Clamp Thermoplastic Gray Individual | Avnet America |
AMPLIMITE Shell Size 3 Thermoplastic Straight180â–‘/90â–‘Exit Backshell Clable Clamp | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp Kit |
Body Color | Black |
Where can I find additional details, specifications and documents for a 5206472-1?
Additional datasheets, footprints and schematics for 5206472-1 are listed on our Part Details page. You can also find images and similar parts to 5206472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206472-1 fall under?
The 5206472-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206472-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206472-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 5206472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206472-1 often in real-time on the comparison pages.
What if I can't find stock of 5206472-1?
You can fill out our help required form which you can use to request a quote for 5206472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.