Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Type | Clam Shell |
---|---|
Cable Exit Angle | 45, 180 |
Cable Clamp Material | Polypropylene |
Shield Plating Material | None |
Color | Black |
Cable Insulation Diameter | .42in, 10.67mm |
Screw & Hole Thread Size | 6-32 |
Comment | All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Grommets | Without |
Accessory Type | Cable Clamp |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Clam Shell Length | Short |
Shell Size | 3 |
I/O Connector | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
AMPLIMITE ASSEMBLY, SIZE 3, D-Sub Backshells and Clamps | TE Connectivity 5206390-1 | RS Americas |
Special Order: AMPLIMITE ASSEMBLY,SIZE 3 Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Clam Shell Polypropylene Black 3 | Connector Strain Relief | Part Number: 5206390-1 | Internal Number: 5206390-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5206390-1?
Additional datasheets, footprints and schematics for 5206390-1 are listed on our Part Details page. You can also find images and similar parts to 5206390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206390-1 fall under?
The 5206390-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5206390-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206390-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5206390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206390-1 often in real-time on the comparison pages.
What if I can't find stock of 5206390-1?
You can fill out our help required form which you can use to request a quote for 5206390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.