Prices starting from US$1.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.03 |
1,288
|
Buy Now | |
Powell Electronics | US$1.98 |
6,428
|
Buy Now | |
Heilind Electronics | US$1.89 |
5,690
|
Buy Now | |
Heilind Electronics Asia | US$1.89 |
1,707
|
Buy Now | |
Newark Electronics | US$1.79 |
1,288
|
Buy Now | |
element14 | US$1.70 |
1,288
|
Buy Now | |
TE Store | US$1.99 |
904
|
Buy Now | |
Rapid Electronics | US$3.09 |
11
|
Buy Now | |
Chip One Stop | US$2.60 |
11
|
Buy Now | |
RS Americas | US$2.04 |
7
|
Buy Now | |
Avnet America | US$1.62 |
-
|
Buy Now | |
Boersig | US$2.16 |
-
|
Buy Now | |
Distrelec | US$2.14 |
-
|
Buy Now |
Screw Finish | Clear Chromate |
---|---|
Screw Length | 11.1mm, .437in |
Screw & Hole Thread Size | 4-40 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Saddle Screw |
SCREWSPECIALZN | Heilind Electronics |
D Sub Saddle Screw, #4-40 | Newark Electronics |
D SUB SADDLE SCREW, #4-40 | element14 |
SCREW,SPECIAL,ZN Connector Hardware Accessory Type: Saddle Screw Hardware Accessory Function: Latching, Locking & Retention Mounting Saddle Screw Latching, Locking & Retention | Connector Hardware | Part Number: 5206052-3 | Internal Number: 5206052-3 | TE Connectivity | TE Store |
D-Sub Tools&Hardware SPECIAL ZINC SCREW | Rapid Electronics |
Saddle Screw, Thread Size 4-40, 1.1mm, Clear Chromate, AMPLIMITE Kit Series | TE Connectivity 5206052-3 | RS Americas |
Connector Accessories Mounting Screw Steel | Avnet America |
TE Connectivity - AMP D-SubLock & Mount SCREWSPECIALZN | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 11.1mm |
Thread Size - Metric | - |
Thread Size - Imperial | #4-40 |
Accessory Type | Saddle Screw |
For Use With | AMPLIMITE D Subminiature Connectors |
Where can I find additional details, specifications and documents for a 5206052-3?
Additional datasheets, footprints and schematics for 5206052-3 are listed on our Part Details page. You can also find images and similar parts to 5206052-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206052-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206052-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206052-3 fall under?
The 5206052-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5206052-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206052-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5206052-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206052-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5206052-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206052-3 often in real-time on the comparison pages.
What if I can't find stock of 5206052-3?
You can fill out our help required form which you can use to request a quote for 5206052-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.