No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 6V |
Output Current - Output 1 | 3.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 265V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
Applications | General Purpose |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 90V |
Output Current Max | 3.3A |
Power Rating | 20W |
PSU, 6V, 3.3A, EARTHED OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a 5206-20S06-V-3A?
Additional datasheets, footprints and schematics for 5206-20S06-V-3A are listed on our Part Details page. You can also find images and similar parts to 5206-20S06-V-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5206-20S06-V-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5206-20S06-V-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5206-20S06-V-3A fall under?
The 5206-20S06-V-3A is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 5206-20S06-V-3A when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5206-20S06-V-3A you can contact the distributor directly for product support, shipping queries etc.
Is the 5206-20S06-V-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5206-20S06-V-3A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5206-20S06-V-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5206-20S06-V-3A often in real-time on the comparison pages.
What if I can't find stock of 5206-20S06-V-3A?
You can fill out our help required form which you can use to request a quote for 5206-20S06-V-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.