Prices starting from US$0.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.90 |
1,675
|
Buy Now | |
Powell Electronics | US$0.74 |
22,000
|
Buy Now | |
TE Store | US$0.96 |
12,946
|
Buy Now | |
Heilind Electronics | US$0.87 |
9,504
|
Buy Now | |
Heilind Electronics Asia | US$0.87 |
2,207
|
Buy Now | |
Newark Electronics | US$0.71 |
1,839
|
Buy Now | |
Farnell | US$0.74 |
1,371
|
Buy Now | |
element14 | US$0.76 |
1,346
|
Buy Now | |
RS Americas | US$0.75 |
88
|
Buy Now | |
Future Electronics | US$0.61 |
-
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now | |
Boersig | US$0.79 |
-
|
Buy Now | |
TTI Europe | US$0.57 |
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Plating Material | Zinc |
Screw Finish | Clear Chromate |
Screw Length | 5.59mm, .22in |
Screw Material | Carbon Steel |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Quantity | 3000 |
Packaging Method | Bag |
Accessory Type | Screw Retainer |
Product Type | Accessory |
SCREW RETAINER KIT,BULK PACK Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205980-5 | Internal Number: 5205980-5 | TE Connectivity | TE Store |
SCREW RETAINER KITBULK PACK | Heilind Electronics |
Screw Retainer Kit,bulk Pack Rohs Compliant: Yes |Amp Te Connectivity 5205980-5 | Newark Electronics |
SCREW RETAINER KIT, 5.59MM, 4-40 | Farnell |
SCREW RETAINER KIT, BULK PACK, D-Sub Locking and Mounting | TE Connectivity 5205980-5 | RS Americas |
SCREW RETAINER KIT | Future Electronics |
Connector Accessories Screw Retainer Kit Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5.59mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5205980-5?
Additional datasheets, footprints and schematics for 5205980-5 are listed on our Part Details page. You can also find images and similar parts to 5205980-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205980-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205980-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205980-5 fall under?
The 5205980-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205980-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205980-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205980-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205980-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5205980-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205980-5 often in real-time on the comparison pages.
What if I can't find stock of 5205980-5?
You can fill out our help required form which you can use to request a quote for 5205980-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.