Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
931
in stock
|
Buy Now | |
element14
from US$1.93
|
12,975
in stock
|
Buy Now | |
TE Store
from US$1.26
|
6,709
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
6,062
in stock
|
Buy Now | |
Farnell
from US$1.84
|
6,020
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
2,874
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
1,790
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.06
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
1
in stock
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Distrelec
from US$1.81
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Plating Material | Zinc |
Screw Finish | Clear Chromate |
Screw Length | 5.59mm, .22in |
Screw Material | Carbon Steel |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Screw Retainer |
Product Type | Accessory |
JACK SCREW | element14 |
SCREW RETAINER KIT Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205980-4 | Internal Number: 5205980-4 | TE Connectivity | TE Store |
Connector Accessories Screw Retainer Kit Individual | Avnet America |
Jack Screw Retainer Kit, D-Sub, Clip, 4-40 Thread Size, Amplimite Series | TE Connectivity 5205980-4 | RS Americas |
Jack Screw | Newark Electronics |
AMPLIMITE HDE,HDP screw retainer, 4-40 | RS |
Set of screws for D-Sub | Transfer Multisort Elektronik |
AMPLIMITE Thread Size 4-40 Clear Chromate Finish Male Screw Retainer Kit | Future Electronics |
TE Connectivity - AMP D-SubLock & MountSCREW RETAINER KIT | Distrelec |
D-Sub Tools & Hardware M RTN SCREW KIT CLR | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5.6mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5205980-4?
Additional datasheets, footprints and schematics for 5205980-4 are listed on our Part Details page. You can also find images and similar parts to 5205980-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205980-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205980-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205980-4 fall under?
The 5205980-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205980-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205980-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205980-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205980-4 have stock available?
Authorised distributors including element14, TE Store, Heilind Electronics, Farnell and Avnet America have stock available or on a lead time for 5205980-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205980-4 often in real-time on the comparison pages.
What if I can't find stock of 5205980-4?
You can fill out our help required form which you can use to request a quote for 5205980-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.