Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
3,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
4,135
in stock
|
Buy Now | |
element14
from US$0.42
|
4,135
in stock
|
Buy Now | |
Farnell
from US$0.40
|
4,135
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,699
in stock
|
Buy Now | |
TE Store
from US$0.56
|
2,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,612
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
1,087
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 5.59mm, .22in |
---|---|
Screw & Hole Thread Size | 4-40 |
Screw Finish | Yellow Chromate |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Retainer Screw |
D Sub Screwlock, 5.59Mm, 4-40 Rohs Compliant: Yes |Amp Te Connectivity 5205979-1 | Newark Electronics |
D SUB SCREWLOCK, 5.59MM, 4-40 | element14 |
AMPLIMITE screw retainer 4-40, 6.3mm | RS |
D-Sub Tools&Hardware SCREW 4-40 5.59mm | Rapid Electronics |
FILLISTER HEAD SCREW,ZN Connector Hardware Accessory Type: Retainer Screw Hardware Accessory Function: Latching, Locking & Retention Mounting Retainer Screw Latching, Locking & Retention | Connector Hardware | Part Number: 5205979-1 | Internal Number: 5205979-1 | TE Connectivity | TE Store |
TE Connectivity - AMP D-SubLock & MountFILLISTER HEAD SCREWZN | Distrelec |
Connector Accessories Screw Steel Zinc Finish | Avnet America |
AMPLIMITE screw retainer 4-40, 6.3mm | TE Connectivity 5205979-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5205979-1?
Additional datasheets, footprints and schematics for 5205979-1 are listed on our Part Details page. You can also find images and similar parts to 5205979-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205979-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205979-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205979-1 fall under?
The 5205979-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205979-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205979-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205979-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205979-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 5205979-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205979-1 often in real-time on the comparison pages.
What if I can't find stock of 5205979-1?
You can fill out our help required form which you can use to request a quote for 5205979-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.