5205933-4

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5205933-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5205933-4
Details for TE Store
5205933-4
STANDOFF BUSHING, BULK PACKED Accessory Type:Standoff Bushings Standoff Bushings | D-Sub Locking & Mounting | TE Connectivity
Buy Directly from TE Store (1636 in Stock)
$1.3700 per unit
Series Information for 5205933-4 - TE Connectivity
  • Status: Active
  • Product Code: 5791
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

STANDOFF BUSHING, BULK PACKED

Specifications

Length:
.435in, 11.05mm
Screw & Hole Thread Size:
4-40
Packaging Method:
Bulk
Packaging Quantity:
2
Product Type:
Accessory
Accessory Type:
Standoff Bushings

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Standoff Bushing Aluminum Bulk
Avnet Europe
Connector Accessories Standoff Bushing Aluminum Bulk
Richardson RFPD
INTERCONNECT ACCESSORY
TE Store
STANDOFF BUSHING, BULK PACKED Accessory Type:Standoff Bushings Standoff Bushings | D-Sub Locking & Mounting | TE Connectivity
Future Electronics
Amplimite Standoff Bushing 4-40 Thread Size Hardware