Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
2,644
in stock
|
Buy Now | |
TE Store
from US$1.36
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
662
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
413
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
274
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.53
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
Distrelec
from US$1.62
|
-
|
Buy Now | |
Farnell
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | .435in, 11.05mm |
---|---|
Screw & Hole Thread Size | 4-40 |
Packaging Method | Individual |
Packaging Quantity | 2 |
Product Type | Accessory |
Accessory Type | Standoff Bushings |
Connector Accessories Standoff Bushings Aluminum Individual | Avnet America |
BUSHING KIT Connector Hardware Accessory Type: Standoff Bushings Hardware Accessory Function: Mounting Standoff Bushings Mounting | Connector Hardware | Part Number: 5205933-3 | Internal Number: 5205933-3 | TE Connectivity | TE Store |
Standoff, Round Female-Female, 11.05Mm | Newark Electronics |
D-Sub Tools&Hardware BUSHING KIT | Rapid Electronics |
Thread: UNC 4-40 | Transfer Multisort Elektronik |
AMPLIMITE bushing kit, 4-40, L 11.05mm | RS |
AMPLIMITE Thread Size 4-40 Aluminum Standoff Bushing | Future Electronics |
STANDOFF BUSHING KIT, 4-40 THREAD SIZE, ALUMINUM, 11.05 MM | TE Connectivity 5205933-3 | RS Americas |
FASTENERS, SCREWS | element14 |
TE Connectivity - AMP D-SubLock & MountBUSHING KIT | Distrelec |
Status: | Unknown |
---|---|
Series: | 5205 Series |
RoHS: | Unknown |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 11.049mm |
Product Range | 5205 Series |
Overall Length | 11.049mm |
External Width | 6.096mm |
SVHC | No SVHC (27-Jun-2018) |
Fastener Material | Nylon (Polyamide) |
Material | Nylon |
Wire Diameter | 6.35mm |
Where can I find additional details, specifications and documents for a 5205933-3?
Additional datasheets, footprints and schematics for 5205933-3 are listed on our Part Details page. You can also find images and similar parts to 5205933-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205933-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205933-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205933-3 fall under?
The 5205933-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205933-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205933-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205933-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205933-3 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5205933-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205933-3 often in real-time on the comparison pages.
What if I can't find stock of 5205933-3?
You can fill out our help required form which you can use to request a quote for 5205933-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.