Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.50
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$24.90
|
420
in stock
|
Buy Now | |
TE Store
from US$21.26
|
237
in stock
|
Buy Now | |
Heilind Electronics
from US$23.86
|
190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.86
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$20.46
|
-
|
Buy Now | |
Avnet America
from US$18.86
|
-
|
Buy Now | |
RS Americas
from US$22.11
|
-
|
Buy Now |
Color | Black |
---|---|
Post Size | .64mm, .025in |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Zinc |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass-Filled Nylon, Glass-Filled PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 70 |
Grounding Indents | Without |
Grounding Straps | Without |
Connector Style | Receptacle |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Footprint | .545in, 13.84mm |
Shell Type | Front Metal Shell |
Product Type | Connector |
Connector System | Board-to-Board |
Profile | Standard |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec |
25 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5205858-1 | Internal Number: 5205858-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HDP Series, 25 Contacts, DB, Solder | Avnet America |
SOLIS SP SPD22-16COM22-18MIL996 | TE Connectivity 5205858-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5205858-1?
Additional datasheets, footprints and schematics for 5205858-1 are listed on our Part Details page. You can also find images and similar parts to 5205858-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205858-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205858-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205858-1 fall under?
The 5205858-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205858-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205858-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205858-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205858-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5205858-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205858-1 often in real-time on the comparison pages.
What if I can't find stock of 5205858-1?
You can fill out our help required form which you can use to request a quote for 5205858-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.