Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,304
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
301,599
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
301,599
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
301,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,304
in stock
|
Buy Now | |
element14
from US$0.24
|
1,304
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Packaging Method | Package |
Packaging Quantity | 10000 |
Product Type | Accessory |
Accessory Type | Hex Nut |
D-Sub Tools&Hardware HEX NUT 4-40 | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountHEX NUT4-40PLATED | Distrelec |
Connector | Newark Electronics |
CONNECTOR | element14 |
Nut | Transfer Multisort Elektronik |
Connector Accessories Hex Nut Steel Loose Piece | Avnet America |
HEX NUT,4-40,PLATED, D-Sub Locking and Mounting | TE Connectivity 5205821-2 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hex Nut |
---|---|
For Use With | Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Screw Head Height | - |
Screw Length | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 5205821-2?
Additional datasheets, footprints and schematics for 5205821-2 are listed on our Part Details page. You can also find images and similar parts to 5205821-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205821-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205821-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205821-2 fall under?
The 5205821-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205821-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205821-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205821-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205821-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 5205821-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205821-2 often in real-time on the comparison pages.
What if I can't find stock of 5205821-2?
You can fill out our help required form which you can use to request a quote for 5205821-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.