Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0134
|
50,075
in stock
|
Buy Now | |
Powell Electronics
from US$0.0100
|
2,347,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
77,765
in stock
|
Buy Now | |
element14
from US$0.0191
|
50,075
in stock
|
Buy Now | |
TE Store
from US$0.08
|
39,547
in stock
|
Buy Now | |
Future Electronics
from US$0.0113
|
-
|
Buy Now | |
Avnet America
from US$0.0113
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
Boersig
from US$0.0115
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Washer, Flat, #4, Steel | Newark Electronics |
FLAT WASHER, STEEL, 5.56MM | element14 |
WASHER,FLAT #4,PLATED Connector Hardware Accessory Type: Washer Hardware Accessory Function: Mounting Latching, Locking & Retention Washer Mounting | Connector Hardware | Part Number: 5205820-3 | Internal Number: 5205820-3 | TE Connectivity | TE Store |
AMP5205820-3 | Avnet America |
WASHER, FLAT Number 4,PLATED, D-Sub Locking and Mounting | TE Connectivity 5205820-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 3.18mm |
---|---|
External Diameter | 5.56mm |
Fastener Material | Steel |
Thread Size - Metric | - |
Fastener Plating | Zinc |
Product Range | - |
Accessory Type | Washer |
Thread Size - Imperial | #4 |
Where can I find additional details, specifications and documents for a 5205820-3?
Additional datasheets, footprints and schematics for 5205820-3 are listed on our Part Details page. You can also find images and similar parts to 5205820-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205820-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205820-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205820-3 fall under?
The 5205820-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205820-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205820-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205820-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205820-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5205820-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205820-3 often in real-time on the comparison pages.
What if I can't find stock of 5205820-3?
You can fill out our help required form which you can use to request a quote for 5205820-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.