5205818-3

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5205818-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5205818-3
Details for TE Store
5205818-3
FEMALE SCREWLOCK,PLTD Accessory Type:Female Screwlocks
Buy Directly from TE Store (19771 in Stock)
$0.3200 per unit
Series Information for 5205818-3 - TE Connectivity
  • Status: Active
  • Product Code: 5898
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

FEMALE SCREWLOCK,PLTD

Specifications

Thread Length:
7.92mm, .312in
Screw Length:
.503in, 12.77mm
Screw & Hole Thread Size:
4-40 UNC
Screwlock Style:
Screwlock Only
Screw Finish:
Clear Chromate
Packaging Method:
Package
Packaging Quantity:
1
Product Type:
Accessory
Accessory Type:
Female Screwlocks

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Screwlock female 4-40 Amplimite
Avnet America
Connector Accessories Female Screw Lock Steel Zinc Clear Chromate Finish Individual
Allied Electronics, Inc
Connector SCREW LOCKS FEMALE 4-40
Power and Signal Group
FEMALE SCREWLOCK,PLTD
Avnet Europe
Connector Accessories Female Screw Lock Steel Zinc Clear Chromate Finish Individual
Distrelec
Screw Lock [TE Connectivity] 5205818-3 Screw Lock
TE Store
FEMALE SCREWLOCK,PLTD Accessory Type:Female Screwlocks;Screw Length:.503 in;Screw Length:12.77 mm Female Screwlocks .503" 12.77 mm | D-Sub Locking & Mounting | TE Connectivity
Future Electronics
AMPLIMITE Thread Size 4-40 Yellow Chromate Finish Female Screw Lock
RS Components UK
Screwlock female 4-40 Amplimite
RS Components DE
TE Connectivity Serie AMPLIMITE Steckverbinder Schrauben für D-Sub-Steckverbinder Zubehörtyp : Schraubensicherung mit Innengewinde, MPN: 5205818-3
RS Components HK
Screwlock female 4-40 Amplimite
RS Components JP
SCREWLOCK メス 4-40
RS Components FR
Screwlock female 4-40 Amplimite
RS Components CN
Screwlock female 4-40 Amplimite
RS Components ES
Screwlock female 4-40 Amplimite
RS Components NL
Screwlock female 4-40 Amplimite
RS Components NO
Screwlock female 4-40 Amplimite

Similar Products