Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 673-1082-01 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
51
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
26,650
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
16,863
in stock
|
Buy Now | |
element14
from US$1.47
|
12,574
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
6,420
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
6,068
in stock
|
Buy Now | |
TE Store
from US$1.94
|
5,380
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
4,232
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
2,787
in stock
|
Buy Now | |
Farnell
from US$1.39
|
2,139
in stock
|
Buy Now | |
Sager
from US$0.89
|
1,188
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
1,121
in stock
|
Buy Now | |
Boersig
from US$1.67
|
940
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$1.72
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,920
in stock
|
Buy Now | |
Avnet Asia
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Steel |
Screw Finish | Clear Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual Kit, Package |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
JACK SCREW | element14 |
Female Screw Lock Kit with Washer and Hex Nut, AMPLIMITE HD Series | TE Connectivity 5205817-3 | RS Americas |
Female Screw Lock Kit, #4-40, 12.7Mm | Newark Electronics |
FEMALE SCREWLOCK KIT Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205817-3 | Internal Number: 5205817-3 | Alias Number: 673-1082-01 | TE Connectivity | TE Store |
Connector Accessories Female Screwlock Kit Steel Individual | Avnet America |
D-Sub Tools & Hardware MNTG KIT | Sager |
Thread Size 4 - 40 Steel Clear Chromate Finish Female Screw Lock Assembly Kit | Future Electronics |
D-Sub Tools&Hardware MNTG KIT | Rapid Electronics |
AMPLIMITE HDP,HDF screwlock kit 4-40 | RS |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5205817-3?
Additional datasheets, footprints and schematics for 5205817-3 are listed on our Part Details page. You can also find images and similar parts to 5205817-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205817-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205817-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205817-3 fall under?
The 5205817-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205817-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205817-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205817-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205817-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, RS Americas and Newark Electronics have stock available or on a lead time for 5205817-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205817-3 often in real-time on the comparison pages.
What if I can't find stock of 5205817-3?
You can fill out our help required form which you can use to request a quote for 5205817-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.