Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
11,090
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
30,929
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
20,588
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
19,087
in stock
|
Buy Now | |
element14
from US$1.71
|
17,373
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
11,090
in stock
|
Buy Now | |
TE Store
from US$1.93
|
6,847
in stock
|
Buy Now | |
Sager
from US$0.94
|
4,847
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
3,037
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
2,521
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
1,447
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
600
in stock
|
Buy Now | |
Electro Enterprises
from US$1.42
|
538
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
214
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
14
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,290
in stock
|
Buy Now | |
Avnet Asia
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Steel |
Screw Finish | Yellow Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual Kit, Package |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
Thread Size 4 - 40 Steel Yellow Chromate Finish Female Screw Lock Assembly Kit | Future Electronics |
AMPLIMITE Female Screw Lock w/Lockwasher and Hex Nut 4-40 Thread Yellow Chromate | TE Connectivity 5205817-1 | RS Americas |
SCREWLOCK KIT, 4-40 UNC, 7.92MM | element14 |
Screwlock Kit, 4-40 Unc, 7.92Mm | Newark Electronics |
KIT SCREWLOCK FEMALE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205817-1 | Internal Number: 5205817-1 | TE Connectivity | TE Store |
D-Sub Tools & Hardware MNT'G KIT | Sager |
Connector Accessories Female Screw Lock Assembly Kit Steel Yellow Chromate Finish Individual Kit | Avnet America |
SET SCREWLOCK FEMALE | TTI Europe |
D-Sub Tools&Hardware MNT'G KIT | Rapid Electronics |
Set of screws for D-Sub | Transfer Multisort Elektronik |
TE Connectivity Female Screwlock Kit PU%3DPair (2 pieces) UNC 4-40 UNC 4-40 | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5205817-1?
Additional datasheets, footprints and schematics for 5205817-1 are listed on our Part Details page. You can also find images and similar parts to 5205817-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205817-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205817-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205817-1 fall under?
The 5205817-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205817-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205817-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205817-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205817-1 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, element14 and Newark Electronics have stock available or on a lead time for 5205817-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205817-1 often in real-time on the comparison pages.
What if I can't find stock of 5205817-1?
You can fill out our help required form which you can use to request a quote for 5205817-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.