Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.13
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$10.98
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.42
|
-
|
Buy Now | |
RS Americas
from US$11.57
|
-
|
Buy Now | |
Boersig
from US$9.78
|
-
|
Buy Now | |
Distrelec
from US$15.33
|
-
|
Buy Now | |
TE Store
from US$13.06
|
-
|
Buy Now |
Plastic | No |
---|---|
Post Size | .025in, .64mm |
Insert Material | Polyamide, GV |
Shell Plating Material | Zinc |
Shell Material | Steel |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.57mm, .093in, 2.36mm, .062in |
Housing Material | Glass-Filled PBT, Glass-Filled Nylon |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 13 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Size | 3 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Clips | Without |
Termination Post Length | .427in, 10.85mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 15 Rcpt Sp/Ms Std |Amp Te Connectivity 5205736-4 | Newark Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
15 RCPT SP/MS STD, PCB D-Sub Connectors | TE Connectivity 5205736-4 | RS Americas |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle T/H | Distrelec |
Special Order: 15 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5205736-4 | Internal Number: 5205736-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5205736-4?
Additional datasheets, footprints and schematics for 5205736-4 are listed on our Part Details page. You can also find images and similar parts to 5205736-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205736-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205736-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205736-4 fall under?
The 5205736-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205736-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205736-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205736-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205736-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 5205736-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205736-4 often in real-time on the comparison pages.
What if I can't find stock of 5205736-4?
You can fill out our help required form which you can use to request a quote for 5205736-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.