Prices starting from US$2.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.31 |
No stock
|
Buy Now | |
Newark Electronics | US$4.11 |
753
|
Buy Now | |
element14 | US$3.76 |
753
|
Buy Now | |
Farnell | US$4.51 |
753
|
Buy Now | |
TE Store | US$4.59 |
581
|
Buy Now | |
Heilind Electronics | US$5.03 |
164
|
Buy Now | |
Rapid Electronics | US$5.48 |
80
|
Buy Now | |
Chip One Stop | US$5.67 |
80
|
Buy Now | |
RS Americas | US$4.38 |
64
|
Buy Now | |
Electro Enterprises | US$2.45 |
61
|
Buy Now | |
Heilind Electronics Asia | US$5.03 |
29
|
Buy Now | |
Avnet America | US$3.16 |
19
|
Buy Now | |
Future Electronics | US$3.14 |
-
|
Buy Now | |
Boersig | US$3.84 |
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Cable Exit Angle | 45, 180 |
Cable Clamp Material | Polypropylene |
Shield Plating Material | None |
Color | Black |
Cable Insulation Diameter | 15.24mm, .6in |
Screw & Hole Thread Size | 6-32 |
Screws and Retainer Clips | Without |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled. |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Clam Shell Length | Standard |
Shell Size | 5 |
Shielded | No |
Cable Clamp, Size 5, Thermoplastic | Newark Electronics |
CABLE CLAMP, SIZE 5, THERMOPLASTIC | element14 |
CLAMSHELL ASSEMBLY,SIZE 5 Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 5 Shielded: No Clam Shell Polypropylene Black 5 | Connector Strain Relief | Part Number: 5205732-1 | Internal Number: 5205732-1 | TE Connectivity | TE Store |
CLAMSHELL ASSEMBLYSIZE 5 | Heilind Electronics |
D-Sub Backshells DSUB ACC: D CABLE CLAMP | Rapid Electronics |
Hood D-Sub 50Pos Straight/45DegExit AMPBrand Thermoplastic 15.24mmCblDia | TE Connectivity 5205732-1 | RS Americas |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
ER - Cable Clamp | RS |
HD20/22 Series 50/78 Position Thermoplastic 180â–‘/45â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP Metal Shell Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDP Metal Shell Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Clam Shell Cable Clamp |
Body Color | Black |
Where can I find additional details, specifications and documents for a 5205732-1?
Additional datasheets, footprints and schematics for 5205732-1 are listed on our Part Details page. You can also find images and similar parts to 5205732-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205732-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205732-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205732-1 fall under?
The 5205732-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5205732-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205732-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205732-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205732-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 5205732-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205732-1 often in real-time on the comparison pages.
What if I can't find stock of 5205732-1?
You can fill out our help required form which you can use to request a quote for 5205732-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.